Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Wsoic-18; Product Range Microchip DSPIC33FJ32GP101-I/SO

Description
DSC, 32MHZ, 32KB, WSOIC-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, WSOIC-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Wsoic-18; Product Range Microchip - 26W9579 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Wsoic-18; Product Range Microchip
26W9579
Dsc, 32Mhz, 32Kb, Wsoic-18; Product Range Microchip 26W9579
DSC, 32MHZ, 32KB, WSOIC-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, WSOIC-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:18Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9579
Product Name Dsc, 32Mhz, 32Kb, Wsoic-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196664 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 58 v
Package Type To-220
View Details
 - 74ABT245DB,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
2 suppliers
Telecom - SI32261-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers