Microchip Technology, Inc. Dsc, 40Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33FJ256MC710AT-I/PT

Description
DSC, 40MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 256Kb, Tqfp-100; Product Range Microchip - 45P4670 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 256Kb, Tqfp-100; Product Range Microchip
45P4670
Dsc, 40Mhz, 256Kb, Tqfp-100; Product Range Microchip 45P4670
DSC, 40MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4670
Product Name Dsc, 40Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6992CX-AB - 077610-ADM6992CX-AB - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-64
View Details
2 suppliers