Microchip Technology, Inc. Dsc, 32Bit, 80Mhz, 256Kb, 3.6V, Tqfp-100; Product Range Microchip DSPIC33FJ256MC710A-I/PT

Description
DSC, 32BIT, 80MHZ, 256KB, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 80MHZ, 256KB, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 80Mhz, 256Kb, 3.6V, Tqfp-100; Product Range Microchip - 95W7582 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 80Mhz, 256Kb, 3.6V, Tqfp-100; Product Range Microchip
95W7582
Dsc, 32Bit, 80Mhz, 256Kb, 3.6V, Tqfp-100; Product Range Microchip 95W7582
DSC, 32BIT, 80MHZ, 256KB, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

DSC, 32BIT, 80MHZ, 256KB, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip - 45P4668 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip
45P4668
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip 45P4668
DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V RoHS Compliant: Yes

DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 95W7582
Product Name Dsc, 32Bit, 80Mhz, 256Kb, 3.6V, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers