Microchip Technology, Inc. Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33FJ256GP710A-H/PT

Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip - 13T3172 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
13T3172
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip 13T3172
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3172
Product Name Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 74ABT125DB,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
2 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - RFX8422 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details