Microchip Technology, Inc. Ic, Mcu-Dsp, 16Bit 40Mips 256K, Smd; Product Range Microchip DSPIC33FJ256GP710-I/PF

Description
IC, MCU-DSP, 16BIT 40MIPS 256K, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes
Description
IC, MCU-DSP, 16BIT 40MIPS 256K, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu-Dsp, 16Bit 40Mips 256K, Smd; Product Range Microchip - 58M5259 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu-Dsp, 16Bit 40Mips 256K, Smd; Product Range Microchip
58M5259
Ic, Mcu-Dsp, 16Bit 40Mips 256K, Smd; Product Range Microchip 58M5259
IC, MCU-DSP, 16BIT 40MIPS 256K, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes

IC, MCU-DSP, 16BIT 40MIPS 256K, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5259
Product Name Ic, Mcu-Dsp, 16Bit 40Mips 256K, Smd; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Modems - ICs and Modules - SI2418-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details