Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip DSPIC33FJ16MC102-E/SS

Description
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip - 13T3163 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip
13T3163
Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip 13T3163
DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3163
Product Name Dsc, 32Mhz, 16Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580742 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - 74ALVCH162601DGGY - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT364
View Details
4 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260805-SI32261-C-FM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers