Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Wsoic-20; Product Range Microchip DSPIC33FJ16MC101-E/SO

Description
DSC, 32MHZ, 16KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Wsoic-20; Product Range Microchip - 13T3153 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Wsoic-20; Product Range Microchip
13T3153
Dsc, 32Mhz, 16Kb, Wsoic-20; Product Range Microchip 13T3153
DSC, 32MHZ, 16KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3153
Product Name Dsc, 32Mhz, 16Kb, Wsoic-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Interface - Modems - ICs and Modules - SI2438-B-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers