Microchip Technology, Inc. Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip DSPIC33FJ16GS504T-I/TL

Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip - 76T2057 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
76T2057
Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip 76T2057
DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 50MHZ, 16KB, VTLA-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 76T2057
Product Name Dsc, 50Mhz, 16Kb, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details