Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ16GS504-H/ML

Description
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip - 72T9445 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
72T9445
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip 72T9445
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9445
Product Name Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Telecom - SI3203-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details