Microchip Technology, Inc. Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip DSPIC33FJ16GS504-E/PT

Description
DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip - 49X0766 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip
49X0766
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip 49X0766
DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; RoHS Compliant: Yes

DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip - 77M2359 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip
77M2359
Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip 77M2359
DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 16KB, 100MHZ, 3.6V, TQFP-44; Product Range:dsPIC33F Series; Core Frequency:100MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 49X0766
Product Name Dsc, 16Bit, 16Kb, 100Mhz, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238503P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Quad buffer; 3-state - 74ABT125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers