DSC, 50MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:50MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9448 |
| Product Name | Dsc, 50Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip |
| Features | RoHS |