Microchip Technology, Inc. Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip DSPIC33FJ16GS502-E/SP

Description
DSC, 40MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip - 77M2352 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip
77M2352
Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip 77M2352
DSC, 40MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 16KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2352
Product Name Dsc, 40Mhz, 16Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Quad buffer/line driver; 3-state - 74ALVC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers