Microchip Technology, Inc. Dsc, 40Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip DSPIC33FJ16GS502-E/MM

Description
DSC, 40MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip - 77M2350 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
77M2350
Dsc, 40Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip 77M2350
DSC, 40MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2350
Product Name Dsc, 40Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Modems - ICs and Modules - SI2457-D-FS - 933432-SI2457-D-FS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
5 suppliers