Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ16GS404-H/ML

Description
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip - 72T9430 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
72T9430
Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip 72T9430
DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9430
Product Name Dsc, 20Mhz, 16Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.2V Interface Transceiver IC - 872-BCM20730A1KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Dual buffer/line driver; 3-state - 74AHCT2G126DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI3011-F-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers