Microchip Technology, Inc. Dsc, 20Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip DSPIC33FJ16GS402-H/MM

Description
DSC, 20MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip - 72T9422 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
72T9422
Dsc, 20Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip 72T9422
DSC, 20MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 16KB, QFNS-EP-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9422
Product Name Dsc, 20Mhz, 16Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Power Switch ICs - 2591501P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details