Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip DSPIC33FJ16GP304-I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip - 39M8151 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
39M8151
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip 39M8151
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8151
Product Name Digital Signal Controller-Dsc, 16 Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-C-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Power Switch ICs - 276999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details