Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Ssop-28; Product Range Microchip DSPIC33FJ12MC202-I/SS

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Ssop-28; Product Range Microchip - 77M2333 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Ssop-28; Product Range Microchip
77M2333
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Ssop-28; Product Range Microchip 77M2333
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SSOP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2333
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - 74ABT244DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers