Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip DSPIC33FJ12MC202-I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip - 88K3897 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip
88K3897
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip 88K3897
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3897
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B933-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details