DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 3.6V DIP-20; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 26M9198 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 3.6V Dip-20; Product Range Microchip |
| Features | RoHS |