Microchip Technology, Inc. Dsc, 16Bit 40Mips 13 I/o, Soic18; Product Range Microchip DSPIC33FJ12GP201-I/SO

Description
DSC, 16BIT 40MIPS 13 I/O, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT 40MIPS 13 I/O, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit 40Mips 13 I/o, Soic18; Product Range Microchip - 58M5252 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit 40Mips 13 I/o, Soic18; Product Range Microchip
58M5252
Dsc, 16Bit 40Mips 13 I/o, Soic18; Product Range Microchip 58M5252
DSC, 16BIT 40MIPS 13 I/O, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

DSC, 16BIT 40MIPS 13 I/O, SOIC18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-18; Product Range Microchip - 16M5786 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-18; Product Range Microchip
16M5786
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 3.6V Soic-18; Product Range Microchip 16M5786
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 3.6V SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5252
Product Name Dsc, 16Bit 40Mips 13 I/o, Soic18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-BCM56440XB0IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details