Microchip Technology, Inc. Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33FJ128MC804-H/ML

Description
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 52R9702 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
52R9702
Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 52R9702
DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9702
Product Name Dsc, 20Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591501P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Octal buffer/line driver; 3-state - 74AHC244D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers