Microchip Technology, Inc. Dsc, 16Bit, 128K Flash, 40Mips, 28Spdip; Product Range Microchip DSPIC33FJ128MC802-I/SP

Description
DSC, 16BIT, 128K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP;RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128K Flash, 40Mips, 28Spdip; Product Range Microchip - 11N4503 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128K Flash, 40Mips, 28Spdip; Product Range Microchip
11N4503
Dsc, 16Bit, 128K Flash, 40Mips, 28Spdip; Product Range Microchip 11N4503
DSC, 16BIT, 128K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP;RoHS Compliant: Yes

DSC, 16BIT, 128K FLASH, 40MIPS, 28SPDIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP;RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip - 39M8141 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip
39M8141
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip 39M8141
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 11N4503
Product Name Dsc, 16Bit, 128K Flash, 40Mips, 28Spdip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668FX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - 74ABT16244ADGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers