Microchip Technology, Inc. Digital Signal Ctrl, Aec-Q100, Tqfp-64; Product Range Microchip DSPIC33FJ128MC506A-E/PT

Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, Aec-Q100, Tqfp-64; Product Range Microchip - 99AC9107 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, Aec-Q100, Tqfp-64; Product Range Microchip
99AC9107
Digital Signal Ctrl, Aec-Q100, Tqfp-64; Product Range Microchip 99AC9107
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9107
Product Name Digital Signal Ctrl, Aec-Q100, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996A1T3-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
RF Front End (LNA + PA) - SE2577L-RC - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 20-VFQFN Exposed Pad
View Details