Microchip Technology, Inc. Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip DSPIC33FJ128MC204-I/ML

Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip - 39M8134 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
39M8134
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip 39M8134
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 128KB, 40MHZ 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8134
Product Name Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM4339XKWBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Octal bus transceiver; 3-state - 74AHC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers