Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Soic-28; Product Range Microchip DSPIC33FJ128GP802-E/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Soic-28; Product Range Microchip - 39M8116 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Soic-28; Product Range Microchip
39M8116
Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Soic-28; Product Range Microchip 39M8116
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128 KB, 40MHZ, 3.6V, SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8116
Product Name Digital Signal Controller-Dsc, 16 Bit, 128 Kb, 40Mhz, 3.6V, Soic-28; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details