Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ128GP710-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6738 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6738
Digital Signal Controller-Dsc, 16 Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6738
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 128KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6738
Product Name Digital Signal Controller-Dsc, 16 Bit 128Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1028556-SI32184-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers