Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip DSPIC33FJ128GP706-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:36 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:36 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6734 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6734
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6734
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:36 RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:36 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip - 24M1545 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip
24M1545
Ic, 16Bit Mcu/dsp 128K Flash, Smd; Product Range Microchip 24M1545
IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP;RoHS Compliant: Yes

IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6734
Product Name Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details