Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33FJ128GP310A-E/PT

Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip - 45P4606 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
45P4606
Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip 45P4606
DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4606
Product Name Dsc, 40Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2348943P - RS Components, Ltd.
Specs
Features RoHS
Package Type TSDSO
Pins 24 #
View Details
30 Ohm TSSOP Interface Transceiver IC - 704-74ALVCH162827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260794-SI32177-B-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers