Microchip Technology, Inc. Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ128GP206A-E/MR

Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 14R8753 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
14R8753
Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 14R8753
DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8753
Product Name Dsc, 40Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8106AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Inverter - 74AHC1G04GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers