Microchip Technology, Inc. Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip DSPIC33FJ128GP206-I/PT

Description
IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6729 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6729
Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6729
IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6729
Product Name Ic, Dsc, 16Bit, 128Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
Pins 64 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details
Interface - Interface - Telecom - SI32185-A-FMR - 933443-SI32185-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-QFN (6x6)
View Details
5 suppliers
Hex inverter - 74AHCT04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details