Microchip Technology, Inc. Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip DSPIC33FJ128GP202-I/SP

Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIPRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip - 39M8108 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip
39M8108
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip 39M8108
IC, DSC, 16BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIPRoHS Compliant: Yes

IC, DSC, 16BIT, 128KB, 40MHZ 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8108
Product Name Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Dip-28; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details