Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip DSPIC33FJ09GS302-I/SP

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip - 72T9411 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip
72T9411
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip 72T9411
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:9KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9411
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Line Interface ICs - 1900821P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details