Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip DSPIC33FJ06GS102A-I/SS

Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip - 72T9376 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip
72T9376
Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip 72T9376
DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 6KB, 40MIPS, 3.6V, SSOP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9376
Product Name Dsc, 16Bit, 6Kb, 40Mips, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN24R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details