Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic28; Product Range Microchip DSPIC33FJ06GS102-I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic28; Product Range Microchip - 77M2317 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic28; Product Range Microchip
77M2317
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic28; Product Range Microchip 77M2317
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 40MHZ, 3.6V, SOIC28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2317
Product Name Digital Signal Controller-Dsc, 16 Bit, 6Kb, 40Mhz, 3.6V, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details