Microchip Technology, Inc. Dsc, 40Mhz, 6Kb, Wsoic-28; Product Range Microchip DSPIC33FJ06GS102-E/SO

Description
DSC, 40MHZ, 6KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 6KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 6Kb, Wsoic-28; Product Range Microchip - 77M2314 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 6Kb, Wsoic-28; Product Range Microchip
77M2314
Dsc, 40Mhz, 6Kb, Wsoic-28; Product Range Microchip 77M2314
DSC, 40MHZ, 6KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 6KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2314
Product Name Dsc, 40Mhz, 6Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Controllers - ADM6999GX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details