Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip DSPIC33FJ06GS101A-I/SO

Description
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip - 72T9362 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip
72T9362
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip 72T9362
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9362
Product Name Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LCX-AD-T-1 - 077615-ADM6996LCX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers