Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip DSPIC33FJ06GS101A-I/P

Description
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip - 72T9361 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip
72T9361
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip 72T9361
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9361
Product Name Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip
Pins 18 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
 - BTS500201TADATMA2 - Rochester Electronics
Specs
Device Type Buffer
Features RoHS
Package Type PG-TO263-7
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details