Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip DSPIC33FJ06GS001-I/SO

Description
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip - 72T9352 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip
72T9352
Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip 72T9352
DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, SOIC-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9352
Product Name Dsc, 16Bit, 6Kb, 1.8V, Soic-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
Octal buffer/line driver; 3-state - 74AHCT244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
I/O Expanders - 863-1548-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
5 suppliers