Microchip Technology, Inc. Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip DSPIC33FJ06GS001-I/P

Description
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip - 72T9351 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip
72T9351
Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip 72T9351
DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes

DSC, 16BIT, 6KB, 1.8V, DIP-18; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:6KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:DIP; No. of Pins:18PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9351
Product Name Dsc, 16Bit, 6Kb, 1.8V, Dip-18; Product Range Microchip
Pins 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2238491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers