IC MCU 16BIT 6KB FLASH 18DIP Product overview: DSPIC33FJ06GS001-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 773520-DSPIC33FJ06GS
Series: dsPIC 33F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 18-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 6KB (2K x 24)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ06GS001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): DSPIC33FJ06GS001T-I/
Introduction Date: August 21, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 6KB FLASH 18DIP
IC MCU 16BIT 6KB FLASH 18DIP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 18-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS001-I/P | 773520-DSPIC33FJ06GS001-I/P | DSPIC33FJ06GS001-I/P | DSPIC33FJ06GS001-I/P | DSPIC33FJ06GS001-I/P |
| Product Name | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS001-I/P | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 0.2560 KB | 6 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C |