Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip DSPIC33EV64GM104-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip - 08X6314 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip
08X6314
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip 08X6314
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6314
Product Name Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291768P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO-8
View Details
Low-power inverter with open-drain output - 74AUP1G06GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details