Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV64GM103-I/M5

Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
51AC0794
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 51AC0794
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0794
Product Name Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C63813-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers