Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33EV64GM102-E/SS

Description
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip - 98Y8805 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip
98Y8805
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip 98Y8805
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8805
Product Name Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7943AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
Interface Transceiver IC - 702-SI32185-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers