Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EV64GM006T-I/MR

Description
DSC, 70MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 17X9068 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
17X9068
Dsc, 70Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 17X9068
DSC, 70MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9068
Product Name Dsc, 70Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details