Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip DSPIC33EV64GM004-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip - 08X6300 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip
08X6300
Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip 08X6300
DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6300
Product Name Dsc, 70Mhz, 64Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Power Switch ICs - 8986902 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 20 v
Package Type To-252
Pins 5 #
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details