Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EV64GM004-I/ML

Description
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip - 08X6299 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
08X6299
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip 08X6299
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6299
Product Name Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details