Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-44; Product Range Microchip DSPIC33EV64GM004-E/PT

Description
DSC, 60MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-44; Product Range Microchip - 08X6298 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-44; Product Range Microchip
08X6298
Dsc, 60Mhz, 64Kb, Tqfp-44; Product Range Microchip 08X6298
DSC, 60MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6298
Product Name Dsc, 60Mhz, 64Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
 - BTS54220LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details