Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-48; Product Range Microchip DSPIC33EV64GM004-E/P8

Description
DSC, 60MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-48; Product Range Microchip - 07AH6096 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-48; Product Range Microchip
07AH6096
Dsc, 60Mhz, 64Kb, Tqfp-48; Product Range Microchip 07AH6096
DSC, 60MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6096
Product Name Dsc, 60Mhz, 64Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details