Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip DSPIC33EV32GM102-E/SS

Description
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip - 98Y8801 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip
98Y8801
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip 98Y8801
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8801
Product Name Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 710-CY7B952-SXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel package
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers