Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EV32GM006-E/MR

Description
DSC, 60MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip - 46Y7736 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
46Y7736
Dsc, 60Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip 46Y7736
DSC, 60MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7736
Product Name Dsc, 60Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details